Status: | Unknown |
---|---|
Series: | 900 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
370
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Product Range | 900 Series |
Capacitance Tolerance | ± 20% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 400V |
Voltage Rating Y | 250V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Y5U |
Lead Spacing | 10mm |
Voltage Rating | 400VAC |
KEMET Ceramic Capacitor Ceramic 20% +Tol 20% -Tol Y5U -55/+20% TC 2.2nF THT | Distrelec |
Capacitor: ceramic | Transfer Multisort Elektronik |
Ceramic Disc & Plate Capacitor, 900 Series, 2200 Pf, 20%, Y5U, 400 Vac, Radial Leaded Rohs Compliant: Yes |Kemet C921U222MYWDBA7317 | Newark Electronics |
Ceramic Suppression Capacitor, 2200 pF, ± 20%, X1 / Y2, 400 Vac, 250 Vac, Radial Leaded | Avnet America |
CAP, 2200PF, 400VAC, 20%, Y5U | element14 |
Where can I find additional details, specifications and documents for a C921U222MYWDBA7317?
Additional datasheets, footprints and schematics for C921U222MYWDBA7317 are listed on our Part Details page. You can also find images and similar parts to C921U222MYWDBA7317 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C921U222MYWDBA7317 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C921U222MYWDBA7317 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C921U222MYWDBA7317 fall under?
The C921U222MYWDBA7317 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C921U222MYWDBA7317 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C921U222MYWDBA7317 you can contact the distributor directly for product support, shipping queries etc.
Is the C921U222MYWDBA7317 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C921U222MYWDBA7317 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for C921U222MYWDBA7317.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C921U222MYWDBA7317 often in real-time on the comparison pages.
What if I can't find stock of C921U222MYWDBA7317?
You can fill out our help required form which you can use to request a quote for C921U222MYWDBA7317 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.