Status: | Unknown |
---|---|
Series: | 900 Series |
RoHS: | Unknown |
Capacitance | 62pF |
---|---|
Product Range | 900 Series |
Capacitance Tolerance | ± 5% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 400V |
Voltage Rating Y | 250V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
CAP, 62PF, 5% | element14 |
Ceramic Suppression Capacitor, 62 pF, ± 5%, X1 / Y2, 440 Vac, 300 Vac, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a C917U620JZSDBAWL40?
Additional datasheets, footprints and schematics for C917U620JZSDBAWL40 are listed on our Part Details page. You can also find images and similar parts to C917U620JZSDBAWL40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C917U620JZSDBAWL40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C917U620JZSDBAWL40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C917U620JZSDBAWL40 fall under?
The C917U620JZSDBAWL40 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C917U620JZSDBAWL40 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C917U620JZSDBAWL40 you can contact the distributor directly for product support, shipping queries etc.
Is the C917U620JZSDBAWL40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C917U620JZSDBAWL40 have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for C917U620JZSDBAWL40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C917U620JZSDBAWL40 often in real-time on the comparison pages.
What if I can't find stock of C917U620JZSDBAWL40?
You can fill out our help required form which you can use to request a quote for C917U620JZSDBAWL40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.