Status: | Unknown |
---|---|
Series: | 900 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
850
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Product Range | 900 Series |
Capacitance Tolerance | ± 20% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 440V |
Voltage Rating Y | 300V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Y5V |
Lead Spacing | 7.5mm |
Voltage Rating | 440VAC |
Safety Capacitors 440/300V 2200Pf Y5V 20% |Kemet C907U222MZVDBA7317 | Newark Electronics |
Ceramic Suppression Capacitor, 2200 pF, ± 20%, X1 / Y2, 440 Vac, 300 Vac, Radial Leaded | Avnet America |
Cap Disc Safety X1/Y2 300Vac 2.2nF 7.5mm | RS |
2.2nF 300 V ac Ceramic Single Layer Capacitor, Y5V Dielectric C900 Series | KEMET C907U222MZVDBA7317 | RS Americas |
Ceramic Suppression Capacitor, 2200 pF, � 20%, X1 / Y2, 440 Vac, 300 Vac, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a C907U222MZVDBA7317?
Additional datasheets, footprints and schematics for C907U222MZVDBA7317 are listed on our Part Details page. You can also find images and similar parts to C907U222MZVDBA7317 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C907U222MZVDBA7317 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C907U222MZVDBA7317 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C907U222MZVDBA7317 fall under?
The C907U222MZVDBA7317 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C907U222MZVDBA7317 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C907U222MZVDBA7317 you can contact the distributor directly for product support, shipping queries etc.
Is the C907U222MZVDBA7317 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C907U222MZVDBA7317 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS and RS Americas have stock available or on a lead time for C907U222MZVDBA7317.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C907U222MZVDBA7317 often in real-time on the comparison pages.
What if I can't find stock of C907U222MZVDBA7317?
You can fill out our help required form which you can use to request a quote for C907U222MZVDBA7317 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.