Status: | Unknown |
---|---|
Series: | 900 Series |
RoHS: | Unknown |
Capacitance | 100pF |
---|---|
Product Range | 900 Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 400V |
Voltage Rating Y | 250V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
Cap, 100Pf, 10% | Newark Electronics |
CAP, 100PF, 10% | element14 |
Ceramic Suppression Capacitor, 100 pF, ± 10%, X1 / Y2, 400 Vac, 250 Vac, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a C907U101KYYDAA7317?
Additional datasheets, footprints and schematics for C907U101KYYDAA7317 are listed on our Part Details page. You can also find images and similar parts to C907U101KYYDAA7317 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C907U101KYYDAA7317 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C907U101KYYDAA7317 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C907U101KYYDAA7317 fall under?
The C907U101KYYDAA7317 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C907U101KYYDAA7317 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C907U101KYYDAA7317 you can contact the distributor directly for product support, shipping queries etc.
Is the C907U101KYYDAA7317 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C907U101KYYDAA7317 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for C907U101KYYDAA7317.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C907U101KYYDAA7317 often in real-time on the comparison pages.
What if I can't find stock of C907U101KYYDAA7317?
You can fill out our help required form which you can use to request a quote for C907U101KYYDAA7317 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.