Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C88166-000,
9-1202143-3 |
Lead Color | White |
---|---|
Lead Plating Material | Nickel |
Lead Stranding | Stranded |
Pre-Installed Lead Type | AS22759/91-22-9 |
Pre-Installed Lead | Yes |
Expanded Inside Diameter (Min) | 1.9mm, .075in |
Jacket Outside Diameter | 1.9mm, .075in |
Recovered Inside Diameter (Max) | .9mm, .035in |
Dielectric Outside Diameter (Max) | 1.9mm, .075in |
Pre-Installed Lead Wire Size | .38mm², 754CMA, 22AWG |
Overall Length | 16.5mm, .65in |
Shield Outside Diameter (Min) | .035in, .9mm |
Government Qualified | No |
Splice Type | Shield Terminator |
Product Type | Shield Terminator |
Temperature Indicator Type | Fusible Ring |
Temperature Indicator | Yes |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Operating Temperature (Max) | 200°C |
Wire Temperature (Max) | 150°C |
Solder Sleeves&shield Tubing S200-1-W1-22-9 |Raychem Te Connectivity C88166-000 | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Modified Fluoropolymer Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing 1.9mm Fluoropolymer XPARENT BLUE | Sager |
Where can I find additional details, specifications and documents for a C88166-000?
Additional datasheets, footprints and schematics for C88166-000 are listed on our Part Details page. You can also find images and similar parts to C88166-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C88166-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C88166-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C88166-000 fall under?
The C88166-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to C88166-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C88166-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C88166-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C88166-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for C88166-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C88166-000 often in real-time on the comparison pages.
What if I can't find stock of C88166-000?
You can fill out our help required form which you can use to request a quote for C88166-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.