C833323001 Power Cable by TE Connectivity

ZHPCG-35-185.0-0CK0226

Status: Active
Series: -
RoHS: Unknown
Aliases: 7-1899088-3,
C833323001
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Jacket Color Black
Conductor Material Tin-Plated Copper
Insulation Material Flexible Polyolefin containing no added Halogens
Jacket Material Zerohal
Number of Conductors 1
Voltage Rating 1800/3300VAC
Cable Type Power
Cable Insulation Style Single


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C833323001?

Additional datasheets, footprints and schematics for C833323001 are listed on our Part Details page. You can also find images and similar parts to C833323001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C833323001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C833323001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C833323001 fall under?

The C833323001 is listed under Wire & Cable > Power Cable.

Can I view similar or alternative parts?

You can view similar parts to C833323001 when available in the Power Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C833323001 you can contact the distributor directly for product support, shipping queries etc.

Is the C833323001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C833323001 have stock available?

There is no stock from authorised distributors for C833323001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C833323001 often in real-time on the comparison pages.

What if I can't find stock of C833323001?

You can fill out our help required form which you can use to request a quote for C833323001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay