Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C77960-000,
6-1202128-1 |
Shrink Ratio | 2:1 |
---|---|
Color | Black |
Material | Crosslinked Polyolefin |
Recovered Inside Diameter (Max) | .059in, 1.5mm |
Expanded Inside Diameter (Min) | 3.4mm, .134in |
Recovered Wall Thickness (Nominal) | .017in, .43mm |
Product Source | UK, US |
Packaging Method | Spool |
Wall Type | Single |
Resistant To | Strain, Wrinkling |
Shrink Temperature (Min) | 70°C |
Fluid Resistance | None |
Flammability | Highly Flame-Resistant |
Operating Temperature Range | -30 – 125°C |
Heat Shrink Tubing And Sleeves |Raychem Te Connectivity C77960-000 | Newark Electronics |
Heat Shrink Tubing Single Wall 2:1 Ratio Cross-linked Polyolefin Black Spool | Avnet America |
TE Connectivity V2-3.0-0-SP HEAT SHRINK TUBE SINGLE WALL | Distrelec |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a C77960-000?
Additional datasheets, footprints and schematics for C77960-000 are listed on our Part Details page. You can also find images and similar parts to C77960-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C77960-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C77960-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C77960-000 fall under?
The C77960-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to C77960-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C77960-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C77960-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C77960-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec and Sager have stock available or on a lead time for C77960-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C77960-000 often in real-time on the comparison pages.
What if I can't find stock of C77960-000?
You can fill out our help required form which you can use to request a quote for C77960-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.