Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GELWRAP-50/20-350(B12),
5-1201195-6 |
Color | Black |
---|---|
Flexibility | Semi-Flexible |
Sleeve Length | 14in, 350mm |
Application Diameter (Max) | 1.5in, 38mm |
Conductor Size | 250 – 750kcmil |
Connector Opening | 200mm, 8in |
Application Diameter (Min) | .8in, 20in |
Voltage Class | ≤ 1kV |
Standards | ANSI C119.1 |
CSA Certified | No |
UL Rating | No |
Mechanical Reinforcement | Cable Ties |
Emission Free | Yes |
Mechanical Resistance | Against Mechanical Impact |
Low Smoke Emission | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
UV-Stabilized | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Product Use | LV cable repair, MV cable jacket repair, MV splice rejacketing, Elbow sealing sleeve |
Installation Instruction | English |
Standard Pack | 12 |
Packaging Method | Pieces in Polybag |
Product Availability | AMERICAS |
Technology | Cold Applied, Cold Shrink |
Component Design | PowerGel Sealing Gel |
Adhesive Coating | Silicone Gel |
Product Type | Wrap-Around Splice Closure |
Operating Temperature Range | -40 – 90°C |
Environmental Resistance | Yes |
Chemical Resistance | Motor Oil, Hydrochloric Acid, Sodium Chloride, Sodium Hydroxide |
GELWRAP-50/20-350(B12) | TE Connectivity C76897-000 | RS Americas |
Where can I find additional details, specifications and documents for a C76897-000?
Additional datasheets, footprints and schematics for C76897-000 are listed on our Part Details page. You can also find images and similar parts to C76897-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C76897-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C76897-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C76897-000 fall under?
The C76897-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to C76897-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C76897-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C76897-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C76897-000 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for C76897-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C76897-000 often in real-time on the comparison pages.
What if I can't find stock of C76897-000?
You can fill out our help required form which you can use to request a quote for C76897-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.