Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C768913001,
4-1201166-7 |
No distributors results available
Conductor Material | Tin-Coated Copper |
---|---|
Jacket Material | Zerohal |
Insulation Material | Halogen-Free |
Number of Conductors | 2 |
Wire Size | .25mm² |
Voltage Rating | 600VAC |
Product Classification | VG - Spec 100 |
Cable Type | Twisted Pair |
Product Type | Cable |
Where can I find additional details, specifications and documents for a C768913001?
Additional datasheets, footprints and schematics for C768913001 are listed on our Part Details page. You can also find images and similar parts to C768913001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C768913001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C768913001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C768913001 fall under?
The C768913001 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to C768913001 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C768913001 you can contact the distributor directly for product support, shipping queries etc.
Is the C768913001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C768913001 have stock available?
There is no stock from authorised distributors for C768913001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C768913001 often in real-time on the comparison pages.
What if I can't find stock of C768913001?
You can fill out our help required form which you can use to request a quote for C768913001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.