Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C759303001,
5-1201334-8 |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.51
|
-
|
Buy Now |
Wire Color | White |
---|---|
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Weight | 2.95kg/km |
Conductor Material | Tin-Plated Copper |
Number of Strands | 19 |
Number of Conductors | 1 |
Conductor Diameter Range | .55 – .63mm, .022 – .025in |
Cable Insulation Thickness | .152mm, .006in |
Conductor Size | .25mm² |
Wire Size | 23AWG, .25mm² |
Overall Outside Diameter | 1mm, .04in |
Conductor Diameter | .025in, .63mm |
Overall Outside Diameter Range | .96 – 1.03mm, .037 – .04in |
Strand Size | 36AWG |
Wire Diameter | .04in, 1mm |
Voltage Rating | 600V |
Resistance (Max) | 84.3 Ω/1000 ft @ 68°F |
Cable Type | FlexLite HT |
Product Type | Wire |
Product Classification | Wire - Commercial |
Cable Style | Stranded, Primary |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a C759303001?
Additional datasheets, footprints and schematics for C759303001 are listed on our Part Details page. You can also find images and similar parts to C759303001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C759303001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C759303001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C759303001 fall under?
The C759303001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to C759303001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C759303001 you can contact the distributor directly for product support, shipping queries etc.
Is the C759303001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C759303001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for C759303001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C759303001 often in real-time on the comparison pages.
What if I can't find stock of C759303001?
You can fill out our help required form which you can use to request a quote for C759303001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.