Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
WCSF-300-28/8-75/N,
3-1199556-4 |
No distributors results available
Color | Black |
---|---|
Cut Length | 75mm |
Recovered Inside Diameter (Max) | 7.6mm |
Expanded Inside Diameter (Min) | 28mm |
Wall Thickness | Thick/Heavy |
Recovered Wall Thickness (Max) | 3.8mm |
Product Use | Splicing Cables, Sealing and Corrosion Protection, Mechanical Protection, As a Body Shim (Uncoated Only) |
Other Colors Available | No |
Product Availability | ASIA, EMEA |
Product Type | Heat Shrink Tubing |
Adhesive Coating | Yes |
Technology | Heat Shrink |
Flammability | Flame-Retardant |
Where can I find additional details, specifications and documents for a C75526-000?
Additional datasheets, footprints and schematics for C75526-000 are listed on our Part Details page. You can also find images and similar parts to C75526-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C75526-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C75526-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C75526-000 fall under?
The C75526-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C75526-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C75526-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C75526-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C75526-000 have stock available?
There is no stock from authorised distributors for C75526-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C75526-000 often in real-time on the comparison pages.
What if I can't find stock of C75526-000?
You can fill out our help required form which you can use to request a quote for C75526-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.