Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C750743001,
3-1200588-0 |
Braid Material | Copper |
---|---|
Plating | Tin |
Weight (Nominal) | 12kg/km |
Length | 100m, 328.08ft |
DC Resistance (Nominal) | 17.3mΩ |
Braid Coverage | 93% |
Packaging Quantity | 100 |
Packaging Method | Reel |
Product Type | Braid |
Operating Temperature Range | -65 – 200°C |
Ray-103-3.0(100) |Raychem Te Connectivity C750743001 | Newark Electronics |
Sleeving Braid Copper 100m | Avnet America |
Spiral Wraps, Sleeves, Tubing & Conduit RAY-103-3.0(100) | Sager |
Where can I find additional details, specifications and documents for a C750743001?
Additional datasheets, footprints and schematics for C750743001 are listed on our Part Details page. You can also find images and similar parts to C750743001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C750743001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C750743001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C750743001 fall under?
The C750743001 is listed under Harnessing > Cable Braids.
Can I view similar or alternative parts?
You can view similar parts to C750743001 when available in the Cable Braids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C750743001 you can contact the distributor directly for product support, shipping queries etc.
Is the C750743001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C750743001 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for C750743001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C750743001 often in real-time on the comparison pages.
What if I can't find stock of C750743001?
You can fill out our help required form which you can use to request a quote for C750743001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.