Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C73863-000,
5-1200420-6 |
Jacket Material | Radiation-Crosslinked, Modified Flexible ETFE |
---|---|
Jacket Color | White |
Conductor Material | Nickel-Plated Copper |
Insulation Material | Radiation-Crosslinked, Modified Flexible ETFE |
Number of Conductors | 1 |
Number of Strands | 1665 |
Wire Size | 0AWG |
Wire Diameter | .63in |
Conductor Diameter | .5in |
Strand Size | 30AWG |
Voltage Rating | 600VAC |
Cable Type | Power |
Cable Insulation Style | Double |
Product Classification | Cable - Power |
Product Type | Cable |
Operating Temperature Range | -65 – 200°C |
WIRE, CMC-0553 Type, Radiation-Crosslinked, Flexible, Insulated, 600V | Avnet America |
TE Connectivity CMC-0553-000-9 | Sager |
Where can I find additional details, specifications and documents for a C73863-000?
Additional datasheets, footprints and schematics for C73863-000 are listed on our Part Details page. You can also find images and similar parts to C73863-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C73863-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C73863-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C73863-000 fall under?
The C73863-000 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to C73863-000 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C73863-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C73863-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C73863-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for C73863-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C73863-000 often in real-time on the comparison pages.
What if I can't find stock of C73863-000?
You can fill out our help required form which you can use to request a quote for C73863-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.