Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C72402-000,
7-1200726-2 |
Fluid Type | Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, Water, De-Icing Fluid, Aviation Fuel |
---|---|
Material Systems Code | 10 |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Color | Black |
Flexibility | Very Flexible |
Cut Length | 152.4mm, 6in |
Expanded Inside Diameter (Min) | 104.14mm, 4.1in |
Recovered Inside Diameter (Max) | 2in, 50.8mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | UK, US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | VERSAFIT |
Resistant To | Wrinkling, Fluids, Strain |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Fluid Resistance | Splash Protection |
Flammability | Highly Flame-Retardant |
Versafit-Kit-6-0 |Raychem Te Connectivity C72402-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves VERSAFIT-KIT-6-0 | Rapid Electronics |
Heat Shrink Tubing & Sleeves HS-TB 24PC BK KIT | Sager |
Where can I find additional details, specifications and documents for a C72402-000?
Additional datasheets, footprints and schematics for C72402-000 are listed on our Part Details page. You can also find images and similar parts to C72402-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C72402-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C72402-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C72402-000 fall under?
The C72402-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to C72402-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C72402-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C72402-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C72402-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Sager have stock available or on a lead time for C72402-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C72402-000 often in real-time on the comparison pages.
What if I can't find stock of C72402-000?
You can fill out our help required form which you can use to request a quote for C72402-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.