Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FLHTC0311-18-7 |
No distributors results available
Wire Color | Violet |
---|---|
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Conductor Material | Tin-Plated Copper |
Weight | 9.45kg/km |
Number of Strands | 19 |
Number of Conductors | 1 |
Overall Outside Diameter Range | .058 – .062in, 1.48 – 1.57mm |
Overall Outside Diameter | 1.5267mm, .06in |
Wire Size | 18AWG, .823mm² |
Wire Diameter | 1.52mm, .06in |
Conductor Size | 18AWG |
Conductor Diameter | .047in, 1.18mm |
Strand Size | 30AWG |
Voltage Rating | 600V |
Resistance (Max) | 6.22 Ω/1000 ft @ 68°F |
Cable Style | Stranded, Primary |
Product Type | Wire |
Product Classification | Wire - Commercial |
Cable Type | FlexLite HT |
Operating Temperature Range | -55 – 200°C |
Where can I find additional details, specifications and documents for a C716463002?
Additional datasheets, footprints and schematics for C716463002 are listed on our Part Details page. You can also find images and similar parts to C716463002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C716463002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C716463002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C716463002 fall under?
The C716463002 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to C716463002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C716463002 you can contact the distributor directly for product support, shipping queries etc.
Is the C716463002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C716463002 have stock available?
There is no stock from authorised distributors for C716463002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C716463002 often in real-time on the comparison pages.
What if I can't find stock of C716463002?
You can fill out our help required form which you can use to request a quote for C716463002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.