Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C69419-000,
3-1202046-7 |
Lead Stranding | Stranded (W2) |
---|---|
Lead Plating Material | Tin |
Lead Color | White |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | XL Polyethylene |
Overall Length | 1.61in, 41mm |
Recovered Inside Diameter (Max) | 1.8mm, .07in |
Jacket Outside Diameter | 2.7mm, .105in |
Expanded Inside Diameter (Min) | 2.7mm, .105in |
Shield Outside Diameter (Min) | .07in, 1.8mm |
Wire Size | 22AWG, .34 – .4mm² |
Pre-Installed Lead Wire Size | .38mm² |
Government Qualified | No |
Temperature Indicator Type | Thermochromic |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Resistance Properties | Splash Protection |
Operating Temperature (Max) | 125°C |
Wire Temperature (Max) | 85°C |
Solder Sleeves & Shield Tubing B-155-3803-W1 | Sager |
Where can I find additional details, specifications and documents for a C69419-000?
Additional datasheets, footprints and schematics for C69419-000 are listed on our Part Details page. You can also find images and similar parts to C69419-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C69419-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C69419-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C69419-000 fall under?
The C69419-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to C69419-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C69419-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C69419-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C69419-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for C69419-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C69419-000 often in real-time on the comparison pages.
What if I can't find stock of C69419-000?
You can fill out our help required form which you can use to request a quote for C69419-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.