Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C68770-000,
5-1202128-7 |
No distributors results available
Material | Crosslinked Polyolefin |
---|---|
Shrink Ratio | 2:1 |
Color | Black |
Recovered Wall Thickness (Nominal) | .33mm, .013in |
Expanded Inside Diameter (Min) | 1.4mm, .055in |
Recovered Inside Diameter (Max) | .5mm, .02in |
Product Source | US, UK |
Packaging Method | Spool |
Wall Type | Single |
Resistant To | Strain, Wrinkling |
Shrink Temperature (Min) | 70°C |
Operating Temperature Range | -30 – 125°C |
Fluid Resistance | None |
Flammability | Highly Flame-Resistant |
Where can I find additional details, specifications and documents for a C68770-000?
Additional datasheets, footprints and schematics for C68770-000 are listed on our Part Details page. You can also find images and similar parts to C68770-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C68770-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C68770-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C68770-000 fall under?
The C68770-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to C68770-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C68770-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C68770-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C68770-000 have stock available?
There is no stock from authorised distributors for C68770-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C68770-000 often in real-time on the comparison pages.
What if I can't find stock of C68770-000?
You can fill out our help required form which you can use to request a quote for C68770-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.