Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C612383001,
2-1200588-7 |
Prices starting from US$10.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.15
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$15.11
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$10.77
|
500
in stock
|
Buy Now | |
element14
from US$18.34
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$15.34
|
-
|
Buy Now | |
Avnet America
from US$14.48
|
-
|
Buy Now | |
Sager
from US$12.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Braid Material | Copper |
---|---|
Plating | Tin |
Length | 100m, 328.08ft |
Weight (Nominal) | 25kg/km |
DC Resistance (Nominal) | 12.2mΩ |
Braid Coverage | 90% |
Packaging Method | Reel |
Packaging Quantity | 100 |
Product Type | Braid |
Operating Temperature Range | -65 – 150°C |
Wraps Sleeves Tubing & Conduit PRICE PER METER | Rapid Electronics |
Ray-90-6.0(100) |Raychem Te Connectivity C612383001 | Newark Electronics |
Single Conductor Cable | Avnet America |
Spiral Wraps, Sleeves, Tubing & Conduit RAY-90-6.0(100) | Sager |
Where can I find additional details, specifications and documents for a C612383001?
Additional datasheets, footprints and schematics for C612383001 are listed on our Part Details page. You can also find images and similar parts to C612383001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C612383001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C612383001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C612383001 fall under?
The C612383001 is listed under Harnessing > Cable Braids.
Can I view similar or alternative parts?
You can view similar parts to C612383001 when available in the Cable Braids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C612383001 you can contact the distributor directly for product support, shipping queries etc.
Is the C612383001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C612383001 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for C612383001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C612383001 often in real-time on the comparison pages.
What if I can't find stock of C612383001?
You can fill out our help required form which you can use to request a quote for C612383001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.