Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C56426-000,
7-1200860-4 |
Label Color | White |
---|---|
Adhesive Type | Permanent Acrylic |
Packaging Quantity | 10 |
Packaging Method | Poly Bag |
実装方法 | Poly Bag |
Label Height | .492in, 12.5mm |
Labels per Sheet | 10 |
Label Style | Die-Cut |
Number of Labels Across | 1 |
Label Type | Labels |
Electrical Symbol Type | Ground |
Operating Temperature Range | -22 – 257°F, -30 – 120°C |
Labels and Industrial Warning Signs LKZ12B3 | Sager |
Where can I find additional details, specifications and documents for a C56426-000?
Additional datasheets, footprints and schematics for C56426-000 are listed on our Part Details page. You can also find images and similar parts to C56426-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C56426-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C56426-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C56426-000 fall under?
The C56426-000 is listed under Identification & Labeling > Labels > Safety Symbols & Electrical Signs.
Can I view similar or alternative parts?
You can view similar parts to C56426-000 when available in the Safety Symbols & Electrical Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C56426-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C56426-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C56426-000 have stock available?
Authorised distributors including Avnet America, Boersig, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for C56426-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C56426-000 often in real-time on the comparison pages.
What if I can't find stock of C56426-000?
You can fill out our help required form which you can use to request a quote for C56426-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.