Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C542753001,
5-1200547-8 |
No distributors results available
Conductor Material | Tin-Plated Copper |
---|---|
Weight | 17.88kg/km |
Wire Color | Blue |
Insulation Material | Radiation-Crosslinked, Modified Polyalkene |
Number of Strands | 19 |
Number of Conductors | 1 |
Conductor Diameter | .058in, 1.465mm |
Strand Size | 28AWG |
Conductor Diameter Range | .057 – .059in, 1.46 – 1.51mm |
Wire Diameter | 1.499mm, .059in |
Overall Outside Diameter | 2.27mm, .0894in |
Overall Outside Diameter Range | 2.21 – 2.36mm, .087 – .093in |
Cable Insulation Thickness | .005in, .127mm |
Wire Size | 1.5mm², 15AWG |
Conductor Size | .25mm² |
Voltage Rating | 600V |
Resistance (Max) | 13.7 Ω/1000 ft @ 68°F |
Cable Type | FlexLite DW |
Cable Style | Stranded, Primary |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 125°C |
Where can I find additional details, specifications and documents for a C542753001?
Additional datasheets, footprints and schematics for C542753001 are listed on our Part Details page. You can also find images and similar parts to C542753001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C542753001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C542753001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C542753001 fall under?
The C542753001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to C542753001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C542753001 you can contact the distributor directly for product support, shipping queries etc.
Is the C542753001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C542753001 have stock available?
There is no stock from authorised distributors for C542753001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C542753001 often in real-time on the comparison pages.
What if I can't find stock of C542753001?
You can fill out our help required form which you can use to request a quote for C542753001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.