Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C53800-000,
7-1200721-2 |
Color | Yellow, Clear, Green, White, Black, Red, Blue |
---|---|
Flexibility | Very Flexible |
Material Systems Code | 10 |
Fluid Type | Chemicals/Solvents, De-Icing Fluid, Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Water |
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .02in, .51mm |
Expanded Inside Diameter (Min) | 5.18mm, .195in |
Recovered Inside Diameter (Max) | 2.36mm, .093in |
Recovered Wall Thickness (Tolerance) | .006in, .16mm |
Cut Length | 152.4mm, 6in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | VERSAFIT |
Wall Type | Single |
Resistant To | Wrinkling, Strain, Fluids |
Fluid Resistance | Splash Protection |
Flammability | Highly Flame-Retardant |
Recovery Temperature | 90°C |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 70°C |
VERSAFIT-3/16-KT2-REFILL | TE Connectivity C53800-000 | RS Americas |
TE Connectivity VERSAFIT-3/16-KT2-REFILL Heat Shrink Tub | Distrelec |
Heat Shrink Tubing & Sleeves HS-TB 3/16 35PC BK | Sager |
Where can I find additional details, specifications and documents for a C53800-000?
Additional datasheets, footprints and schematics for C53800-000 are listed on our Part Details page. You can also find images and similar parts to C53800-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C53800-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C53800-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C53800-000 fall under?
The C53800-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to C53800-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C53800-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C53800-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C53800-000 have stock available?
Authorised distributors including RS Americas, Distrelec and Sager have stock available or on a lead time for C53800-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C53800-000 often in real-time on the comparison pages.
What if I can't find stock of C53800-000?
You can fill out our help required form which you can use to request a quote for C53800-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.