Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C53708-000,
1-1200610-7 |
Prices starting from US$0.0487
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.09
|
87,080
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
87,080
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
87,080
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
87,080
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.0487
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Label Color | Clear |
---|---|
UL Listed | No |
Adhesive Type | Permanent Acrylic Adhesive |
Packaging Method | Roll |
Packaging Quantity | 5000 |
実装方法 | Roll |
Label Thickness | 72Micron |
Label Material | Polyester |
Label Style | Die-Cut |
Label Height | 19.1mm, .75in |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Number of Labels Across | 2 |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Labels And Industrial Warning Signs Cp-381191-5-X |Raychem Te Connectivity C53708-000 | Newark Electronics |
Wire Labels&Markers CP-381191-5-X | Rapid Electronics |
TE Connectivity CP-381191-5-X Labels and Industrial Warn | Distrelec |
ALIAS=C53708-000,1-1200610-7 | Avnet America |
Wire Labels & Markers CP-381191-5-X | Sager |
Where can I find additional details, specifications and documents for a C53708-000?
Additional datasheets, footprints and schematics for C53708-000 are listed on our Part Details page. You can also find images and similar parts to C53708-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C53708-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C53708-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C53708-000 fall under?
The C53708-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to C53708-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C53708-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C53708-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C53708-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for C53708-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C53708-000 often in real-time on the comparison pages.
What if I can't find stock of C53708-000?
You can fill out our help required form which you can use to request a quote for C53708-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.