Status: | Unknown |
---|---|
Series: | VISHAY - C52T Series |
RoHS: | Unknown |
Resistance | 100ohm |
---|---|
Product Range | VISHAY - C52T Series |
Power Rating | 900W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Threaded Stud |
Voltage Rating | - |
Resistor Element Material | Ceramic |
Temperature Coefficient | 75ppm/°C |
Through Hole Wirewound Resistor, C52T Series, 100 Ohm, 900 W, 5%, 75Ppm/ C Rohs Compliant: Yes |Vishay C52TF100R5 | Newark Electronics |
RESISTOR, CERAMIC, 100 OHM, 5%, SCREW | element14 |
Where can I find additional details, specifications and documents for a C52TF100R5?
Additional datasheets, footprints and schematics for C52TF100R5 are listed on our Part Details page. You can also find images and similar parts to C52TF100R5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C52TF100R5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C52TF100R5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C52TF100R5 fall under?
The C52TF100R5 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C52TF100R5 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C52TF100R5 you can contact the distributor directly for product support, shipping queries etc.
Is the C52TF100R5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C52TF100R5 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C52TF100R5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C52TF100R5 often in real-time on the comparison pages.
What if I can't find stock of C52TF100R5?
You can fill out our help required form which you can use to request a quote for C52TF100R5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.