Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1899492-7,
502K016/S (S5) |
Prices starting from US$39.29
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$39.29
|
-
|
Buy Now |
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Number of Branches/Legs | 4 |
Application Diameter (Max) (Body) | 68mm |
Application Diameter (Min) (Body) | 27mm |
Expanded Inside Diameter (Min) (Body) | 75mm |
Recovered Inside Diameter (Max) (Body) | 25mm |
Body Length | 100mm |
Overall Length | 217mm |
Expanded Inside Diameter (Min) (Leg) | 25mm |
Wall Thickness | Thick/Heavy |
Recovered Wall Thickness (Max) (Body) | 3.5mm |
Application Diameter (Max) (Leg) | 23mm |
Leg Length | 44mm |
Recovered Wall Thickness (Max) (Leg) | 2mm |
Recovered Inside Diameter (Max) (Leg) | 9mm |
Application Diameter (Min) (Leg) | 10mm |
Voltage Rating | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Mechanical Reinforcement | No |
Emission Free | No |
Mechanical Resistance | Against Mechanical Impact |
UV-Stabilized | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Non-Toxic & Non-Corrosive Emission | Yes |
Low Smoke Emission | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Free of Lead, Cadmium, Heavy Metals | Yes |
Other Colors Available | No |
Product Use | Closure on power cables and telecom cables |
Minimum Packaging Unit | 5 |
Product Availability | ANZPAC, AMERICAS, ASIA, EMEA |
Minimum Order Quantity | 5 |
Product Type | Cable Breakout Boot |
Component Design | Heat Shrink |
Coating Style | Spiral, Planar |
Shrink Ratio | < 2.5:1 |
Wall Style (Excluding Adhesive) | Single |
Adhesive Coating | Yes |
Technology | Heat Shrink |
Material System | Crosslinked Polyolefin |
Flammability | Non-Flame-Retardant |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Where can I find additional details, specifications and documents for a C52918N001?
Additional datasheets, footprints and schematics for C52918N001 are listed on our Part Details page. You can also find images and similar parts to C52918N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C52918N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C52918N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C52918N001 fall under?
The C52918N001 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to C52918N001 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C52918N001 you can contact the distributor directly for product support, shipping queries etc.
Is the C52918N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C52918N001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for C52918N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C52918N001 often in real-time on the comparison pages.
What if I can't find stock of C52918N001?
You can fill out our help required form which you can use to request a quote for C52918N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.