Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C52405-000,
4-1200620-5 |
Lead Plating Material | Silver |
---|---|
Lead Stranding | Stranded |
Lead Color | White |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | M22759/81 |
Dielectric Outside Diameter (Max) | 1.25mm, .05in |
Shield Outside Diameter (Min) | .085in, 2.15mm |
Jacket Outside Diameter | .17in, 4.3mm |
Pre-Installed Lead Wire Size | 475CMA, .24mm², 24AWG |
Overall Length | 16.5mm, .65in |
Expanded Inside Diameter (Min) | 4.3mm, .17in |
Recovered Inside Diameter (Max) | .05in, 1.25mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Splice Type | Shield Terminator |
Temperature Indicator Type | Fusible Ring |
Termination Method | Solder |
Wire Temperature (Max) | 125°C |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Cable Accessories Solder Sleeve Shield Terminator | Avnet America |
Solder Sleeves & Shield Tubing SO63-3-W1-24-9-100 | Sager |
Where can I find additional details, specifications and documents for a C52405-000?
Additional datasheets, footprints and schematics for C52405-000 are listed on our Part Details page. You can also find images and similar parts to C52405-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C52405-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C52405-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C52405-000 fall under?
The C52405-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to C52405-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C52405-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C52405-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C52405-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for C52405-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C52405-000 often in real-time on the comparison pages.
What if I can't find stock of C52405-000?
You can fill out our help required form which you can use to request a quote for C52405-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.