C52363-000 Labels by TE Connectivity

HMM-610419-2.5-8A

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1899782-2,
C52363-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.18
-
Buy Now
Logo for Sager
Sager
from US$0.18
-
Buy Now

Specifications

Label Color Matte Metalized Silver
UL Listed Yes
Adhesive Type High Tack Acrylic Adhesive
Packaging Method Roll
実装方法 Roll
Packaging Quantity 2500
Label Material Polyester
Label Style Die-Cut
Label Height 1.65in, 41.9mm
Number of Labels Across 1
Recommended Printer Ribbon See Printer Ribbon Matrix
Label Thickness 107Micron
Label Type Industrial Label
Operating Temperature Range -40 – 150°C, -40 – 302°F


Alternative Descriptions

Printers HMM-610419-2.5-8A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C52363-000?

Additional datasheets, footprints and schematics for C52363-000 are listed on our Part Details page. You can also find images and similar parts to C52363-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C52363-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C52363-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C52363-000 fall under?

The C52363-000 is listed under Identification & Labeling > Labels > Standard Labels.

Can I view similar or alternative parts?

You can view similar parts to C52363-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C52363-000 you can contact the distributor directly for product support, shipping queries etc.

Is the C52363-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C52363-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for C52363-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C52363-000 often in real-time on the comparison pages.

What if I can't find stock of C52363-000?

You can fill out our help required form which you can use to request a quote for C52363-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay