Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C51203-000,
6-1200924-4 |
TE Adapter Code | 40 |
---|---|
Material | Aluminum |
Adapter Entry Size | 10 |
Adapter Plating Material | Electroless Nickel (AMS-C-26074) |
Color | Bright |
Cable Entry Diameter | .2 – 15.9mm, .01 – .63in |
Cable Diameter Range | .313 – .5in, 7.9 – 12.7mm |
Connector Detail Specification Number | D38999/26, D38999/20, D38999/42, D38999/47, D38999/40, D38999/46, D38999/24 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W |
Style | Tinel-Lock Adapter |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Adapter Angle | 90 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Connector Shell Size | B, 11 |
Termination Device Included | TR10BI |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 48Hr |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular MIL Spec Strain Reliefs & Adapters TXR40AC90-1010BI | Sager |
Where can I find additional details, specifications and documents for a C51203-000?
Additional datasheets, footprints and schematics for C51203-000 are listed on our Part Details page. You can also find images and similar parts to C51203-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C51203-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C51203-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C51203-000 fall under?
The C51203-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to C51203-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C51203-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C51203-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C51203-000 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for C51203-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C51203-000 often in real-time on the comparison pages.
What if I can't find stock of C51203-000?
You can fill out our help required form which you can use to request a quote for C51203-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.