Status: | Unknown |
---|---|
Series: | C5 Series |
RoHS: | Unknown |
Supply Voltage Min | 12VDC |
---|---|
Supply Voltage Max | 48VDC |
No. of Phases | - |
Power Rating | - |
Output Voltage Max | 24V |
Output Current | 100mA |
Product Range | C5 Series |
SVHC | No SVHC (27-Jun-2018) |
Stepper Motor Ctrl, Bldc, 48Vdc | Newark Electronics |
STEPPER MOTOR CTRL, BLDC, 48VDC | element14 |
Where can I find additional details, specifications and documents for a C5-01?
Additional datasheets, footprints and schematics for C5-01 are listed on our Part Details page. You can also find images and similar parts to C5-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C5-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C5-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C5-01 fall under?
The C5-01 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to C5-01 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C5-01 you can contact the distributor directly for product support, shipping queries etc.
Is the C5-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C5-01 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C5-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C5-01 often in real-time on the comparison pages.
What if I can't find stock of C5-01?
You can fill out our help required form which you can use to request a quote for C5-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.