Status: | Unknown |
---|---|
Series: | C4DE Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 1kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | C4DE Series |
Capacitor Case Style | Can - Plastic |
Capacitor Terminals | Screw |
Lead Spacing | 45mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 1kV |
PP Capacitor 100uF 10% 1000V | RS |
Cap, 100Μf, 1 Kv, Pp, Can - Plastic | Newark Electronics |
CAP, 100µF, 1 KV, PP, CAN - PLASTIC | element14 |
Capacitor | RS Americas |
IGBT SNUBBER CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a C4DENPQ6100A8TK?
Additional datasheets, footprints and schematics for C4DENPQ6100A8TK are listed on our Part Details page. You can also find images and similar parts to C4DENPQ6100A8TK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4DENPQ6100A8TK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4DENPQ6100A8TK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4DENPQ6100A8TK fall under?
The C4DENPQ6100A8TK is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4DENPQ6100A8TK when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4DENPQ6100A8TK you can contact the distributor directly for product support, shipping queries etc.
Is the C4DENPQ6100A8TK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4DENPQ6100A8TK have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for C4DENPQ6100A8TK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4DENPQ6100A8TK often in real-time on the comparison pages.
What if I can't find stock of C4DENPQ6100A8TK?
You can fill out our help required form which you can use to request a quote for C4DENPQ6100A8TK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.