Status: | Unknown |
---|---|
Series: | C4C Series |
RoHS: | Unknown |
Prices starting from US$3.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.37
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.74
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$3.95
|
-
|
Buy Now | |
Avnet America
from US$5.66
|
-
|
Buy Now | |
RS Americas
from US$3.39
|
-
|
Buy Now | |
element14
from US$4.58
|
-
|
Buy Now | |
Farnell
from US$6.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 3kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4C Series |
Capacitor Case Style | Axial |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 3kV |
Film Capacitors 3000V .1uF 5% | Rapid Electronics |
C4C axial polyprop cap,100nF 3kV | RS |
Cap, 0.1Μf, 3 Kv, 5%, Pp, Axial | Newark Electronics |
Power Film Capacitor, 0.1 uF, 750 V, 3 kV, ± 5%, Metallized PP, Axial Leaded, Through Hole | Avnet America |
C4C 100nF Polypropylene Film Capacitor 3000 V dc +/-5%, Through Hole 27mm | KEMET C4CAYUD3100AA1J | RS Americas |
CAP, 0.1µF, 3 KV, 5%, PP, AXIAL | element14 |
Power Film Capacitor, 0.1 uF, 750 V, 3 kV, � 5%, Metallized PP, Axial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a C4CAYUD3100AA1J?
Additional datasheets, footprints and schematics for C4CAYUD3100AA1J are listed on our Part Details page. You can also find images and similar parts to C4CAYUD3100AA1J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4CAYUD3100AA1J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4CAYUD3100AA1J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4CAYUD3100AA1J fall under?
The C4CAYUD3100AA1J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4CAYUD3100AA1J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4CAYUD3100AA1J you can contact the distributor directly for product support, shipping queries etc.
Is the C4CAYUD3100AA1J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4CAYUD3100AA1J have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for C4CAYUD3100AA1J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4CAYUD3100AA1J often in real-time on the comparison pages.
What if I can't find stock of C4CAYUD3100AA1J?
You can fill out our help required form which you can use to request a quote for C4CAYUD3100AA1J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.