C4CAPUC3470AA1J Capacitors by KEMET

CAP 0.47µF 1.2 KV 5% PP AXIAL

Status: Unknown
Series: C4C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.17

Distributor Stock
Logo for Farnell
Farnell
from US$3.17
380
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.35
380
in stock
Buy Now
Logo for element14
element14
from US$3.30
380
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.47µF
Voltage Rating 1.2kV
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 5%
Product Range C4C Series
Capacitor Case Style Axial
Capacitor Terminals Axial Leaded
Lead Spacing -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Voltage Rating V DC 1.2kV

Alternative Descriptions

Cap, 0.47Μf, 1.2 Kv, 5%, Pp, Axial | Newark Electronics
CAP, 0.47µF, 1.2 KV, 5%, PP, AXIAL | element14
Cap Film 0.47uF 1200V 5% (23 X 44mm) Axial 0.0056 Ohm 85?C | Avnet Asia
FILM CAPACITOR | Richardson RFPD
Power Film Capacitor, 0.47 uF, 500 V, 1.2 kV, � 5%, Metallized PP, Axial Leaded, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C4CAPUC3470AA1J?

Additional datasheets, footprints and schematics for C4CAPUC3470AA1J are listed on our Part Details page. You can also find images and similar parts to C4CAPUC3470AA1J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C4CAPUC3470AA1J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4CAPUC3470AA1J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C4CAPUC3470AA1J fall under?

The C4CAPUC3470AA1J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C4CAPUC3470AA1J when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C4CAPUC3470AA1J you can contact the distributor directly for product support, shipping queries etc.

Is the C4CAPUC3470AA1J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C4CAPUC3470AA1J have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Asia and Richardson RFPD have stock available or on a lead time for C4CAPUC3470AA1J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C4CAPUC3470AA1J often in real-time on the comparison pages.

What if I can't find stock of C4CAPUC3470AA1J?

You can fill out our help required form which you can use to request a quote for C4CAPUC3470AA1J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay