Status: | Unknown |
---|---|
Series: | C4AT Series |
RoHS: | Unknown |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 400VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4AT Series |
Capacitor Case Style | Radial Box - 2-4 Pin |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 400V |
Film Capacitor 2.2 uF, Power, 400 V ac | RS |
Cap, 2.2Μf, 400Vac, 5%, Pp, Radial | Newark Electronics |
CAP, 2.2µF, 400VAC, 5%, PP, RADIAL | element14 |
Where can I find additional details, specifications and documents for a C4ATJBU4220A3EJ?
Additional datasheets, footprints and schematics for C4ATJBU4220A3EJ are listed on our Part Details page. You can also find images and similar parts to C4ATJBU4220A3EJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4ATJBU4220A3EJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4ATJBU4220A3EJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4ATJBU4220A3EJ fall under?
The C4ATJBU4220A3EJ is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4ATJBU4220A3EJ when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4ATJBU4220A3EJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4ATJBU4220A3EJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4ATJBU4220A3EJ have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for C4ATJBU4220A3EJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4ATJBU4220A3EJ often in real-time on the comparison pages.
What if I can't find stock of C4ATJBU4220A3EJ?
You can fill out our help required form which you can use to request a quote for C4ATJBU4220A3EJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.