Status: | Unknown |
---|---|
Series: | C4AT Series |
RoHS: | Unknown |
Prices starting from US$6.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.07
|
25
in stock
|
Buy Now | |
TTI Europe
from US$6.78
|
2,240
in stock
|
Buy Now | |
Rapid Electronics
from US$8.06
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$6.77
|
1
in stock
|
Buy Now | |
Avnet America
from US$8.01
|
-
|
Buy Now | |
RS Americas
from US$8.41
|
-
|
Buy Now | |
Farnell
from US$10.86
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 275VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4AT Series |
Capacitor Case Style | Radial Box - 2-4 Pin |
Capacitor Terminals | Radial Leaded |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 275V |
Film Capacitor 6.8uF, Power, 275 V ac | RS |
Cap, Film, Pp, 6.8Uf, 275V, Rad | Newark Electronics |
Power Film Capacitor, 6.8 uF, 275 V, 450 V, ± 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet America |
Film Capacitors 450V 6.8uF LS=27.5mm 5% | KEMET C4ATGBW4680A3GJ | RS Americas |
Cap Film 6.8uF 450V PP 5% (32 X 22 X 37mm) Radial 27.5mm 85?C Bulk | Avnet Asia |
Power Film Capacitor, 6.8 uF, 275 V, 450 V, � 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a C4ATGBW4680A3GJ?
Additional datasheets, footprints and schematics for C4ATGBW4680A3GJ are listed on our Part Details page. You can also find images and similar parts to C4ATGBW4680A3GJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4ATGBW4680A3GJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4ATGBW4680A3GJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4ATGBW4680A3GJ fall under?
The C4ATGBW4680A3GJ is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4ATGBW4680A3GJ when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4ATGBW4680A3GJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4ATGBW4680A3GJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4ATGBW4680A3GJ have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for C4ATGBW4680A3GJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4ATGBW4680A3GJ often in real-time on the comparison pages.
What if I can't find stock of C4ATGBW4680A3GJ?
You can fill out our help required form which you can use to request a quote for C4ATGBW4680A3GJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.