Status: | Unknown |
---|---|
Series: | C4AQ Series |
RoHS: | Unknown |
Capacitance | 12µF |
---|---|
Voltage Rating | 1.3kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4AQ Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 37.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 4Pins |
Capacitor 12uF 1300V | RS |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Cap, Film, Aec-Q200, Pp, 12Uf, 1.3Kv, Rad | Newark Electronics |
Film, Metallized Polypropylene, DC Link, C4AQ, Automotive Grade, 12 uF, 5%, 1,30 | KEMET C4AQUBW5120A3LJ | RS Americas |
CAP, 12µF, 1.3 KV, 5%, PP, RADIAL | element14 |
KEMET Capacitor, Radial, 12uF, 1.3kVDC, 5% | Distrelec |
Where can I find additional details, specifications and documents for a C4AQUBW5120A3LJ?
Additional datasheets, footprints and schematics for C4AQUBW5120A3LJ are listed on our Part Details page. You can also find images and similar parts to C4AQUBW5120A3LJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4AQUBW5120A3LJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4AQUBW5120A3LJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4AQUBW5120A3LJ fall under?
The C4AQUBW5120A3LJ is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4AQUBW5120A3LJ when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4AQUBW5120A3LJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4AQUBW5120A3LJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4AQUBW5120A3LJ have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for C4AQUBW5120A3LJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4AQUBW5120A3LJ often in real-time on the comparison pages.
What if I can't find stock of C4AQUBW5120A3LJ?
You can fill out our help required form which you can use to request a quote for C4AQUBW5120A3LJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.