Status: | Unknown |
---|---|
Series: | C4AQ Series |
RoHS: | Unknown |
Prices starting from US$5.08
Capacitance | 40µF |
---|---|
Voltage Rating | 500V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | C4AQ Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 37.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 4Pins |
Cap, 40Μf, 500V, 10%, Pp, Radial | Newark Electronics |
CAP, 40µF, 500V, 10%, PP, RADIAL | element14 |
Capacitor 40uF 500V | RS |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Film, Metallized Polypropylene, DC Link, C4AQ, Automotive Grade, 40 uF, 10%, 500 | KEMET C4AQLBW5400A3FK | RS Americas |
KEMET Capacitor, Radial, 40uF, 500VDC, 10% | Distrelec |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a C4AQLBW5400A3FK?
Additional datasheets, footprints and schematics for C4AQLBW5400A3FK are listed on our Part Details page. You can also find images and similar parts to C4AQLBW5400A3FK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4AQLBW5400A3FK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4AQLBW5400A3FK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4AQLBW5400A3FK fall under?
The C4AQLBW5400A3FK is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4AQLBW5400A3FK when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4AQLBW5400A3FK you can contact the distributor directly for product support, shipping queries etc.
Is the C4AQLBW5400A3FK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4AQLBW5400A3FK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for C4AQLBW5400A3FK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4AQLBW5400A3FK often in real-time on the comparison pages.
What if I can't find stock of C4AQLBW5400A3FK?
You can fill out our help required form which you can use to request a quote for C4AQLBW5400A3FK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.