Status: | Unknown |
---|---|
Series: | C4AQ Series |
RoHS: | Unknown |
Prices starting from US$1.20
Capacitance | 5µF |
---|---|
Voltage Rating | 800V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4AQ Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Capacitor 5uF 800V | RS |
KEMET Capacitor, Radial, 5uF, 800VDC, 5% | Distrelec |
Cap, Film, Aec-Q200, Pp, 5Uf, 800V, Rad | Newark Electronics |
Power Film Capacitor, 5 uF, 800 V, ± 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Film, Metallized Polypropylene, DC Link, C4AQ, Automotive Grade, 5 uF, 5%, 800 V | KEMET C4AQIBU4500A1YJ | RS Americas |
CAP, 5µF, 800V, 5%, PP, RADIAL | element14 |
Where can I find additional details, specifications and documents for a C4AQIBU4500A1YJ?
Additional datasheets, footprints and schematics for C4AQIBU4500A1YJ are listed on our Part Details page. You can also find images and similar parts to C4AQIBU4500A1YJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4AQIBU4500A1YJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4AQIBU4500A1YJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4AQIBU4500A1YJ fall under?
The C4AQIBU4500A1YJ is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4AQIBU4500A1YJ when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4AQIBU4500A1YJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4AQIBU4500A1YJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4AQIBU4500A1YJ have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for C4AQIBU4500A1YJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4AQIBU4500A1YJ often in real-time on the comparison pages.
What if I can't find stock of C4AQIBU4500A1YJ?
You can fill out our help required form which you can use to request a quote for C4AQIBU4500A1YJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.