Status: | Unknown |
---|---|
Series: | C4AQ Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 650V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4AQ Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Capacitor 10uF 650V | RS |
Cap, 10Μf, 650V, 5%, Pp, Radial | Newark Electronics |
Film, Metallized Polypropylene, DC Link, C4AQ, Automotive Grade, 10 uF, 5%, 650 | KEMET C4AQCBU5100A11J | RS Americas |
CAP, 10µF, 650V, 5%, PP, RADIAL | element14 |
Where can I find additional details, specifications and documents for a C4AQCBU5100A11J?
Additional datasheets, footprints and schematics for C4AQCBU5100A11J are listed on our Part Details page. You can also find images and similar parts to C4AQCBU5100A11J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4AQCBU5100A11J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4AQCBU5100A11J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4AQCBU5100A11J fall under?
The C4AQCBU5100A11J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4AQCBU5100A11J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4AQCBU5100A11J you can contact the distributor directly for product support, shipping queries etc.
Is the C4AQCBU5100A11J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4AQCBU5100A11J have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for C4AQCBU5100A11J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4AQCBU5100A11J often in real-time on the comparison pages.
What if I can't find stock of C4AQCBU5100A11J?
You can fill out our help required form which you can use to request a quote for C4AQCBU5100A11J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.