Status: | Unknown |
---|---|
Series: | C4AF Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 400VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | C4AF Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Cap, Film, Aec-Q200, Pp, 1Uf, 400V, Rad | Newark Electronics |
Film Capacitors 400V 1uF LS=27.5mm 10% AEC-Q200 | KEMET C4AF3BU4100A1YK | RS Americas |
Where can I find additional details, specifications and documents for a C4AF3BU4100A1YK?
Additional datasheets, footprints and schematics for C4AF3BU4100A1YK are listed on our Part Details page. You can also find images and similar parts to C4AF3BU4100A1YK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4AF3BU4100A1YK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4AF3BU4100A1YK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4AF3BU4100A1YK fall under?
The C4AF3BU4100A1YK is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4AF3BU4100A1YK when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4AF3BU4100A1YK you can contact the distributor directly for product support, shipping queries etc.
Is the C4AF3BU4100A1YK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4AF3BU4100A1YK have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for C4AF3BU4100A1YK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4AF3BU4100A1YK often in real-time on the comparison pages.
What if I can't find stock of C4AF3BU4100A1YK?
You can fill out our help required form which you can use to request a quote for C4AF3BU4100A1YK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.