Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C47645-001,
4-1201147-0 |
Prices starting from US$39.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.08
|
No stock
|
Buy Now | |
Rapid Electronics
from US$45.03
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$51.80
|
4
in stock
|
Buy Now | |
Distrelec
from US$47.83
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$67.13
|
-
|
Buy Now | |
Avnet America
from US$39.62
|
-
|
Buy Now | |
Sager
from US$42.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Standard |
---|---|
Material | Nylon, Polyolefin |
Number of Branches/Legs | 1 |
Drill Size | 1 |
Cable Diameter Range | 7.36 – 10.92mm, .29 – .43in |
Overall Length (Supplied) | 35.56mm, 1in |
Expanded Inside Diameter (Min) | 14mm, .55in, 14 – .55mm |
Recovered Inside Diameter (Max) | 7.1mm, .28in |
Overall Length (Recovered) | 1in, 35.56mm |
Screw & Hole Thread Size | 1-12 |
Comment | Molded part has hot-melt adhesive preinstalled. |
Product Type | Heat Shrink Cable Entry Seal |
Angle | 90° |
Flammability | Flame-Retardant |
Heat Shrink Cable Boots&End Caps RT ANGLE | Rapid Electronics |
TE Connectivity CES-1R Heat Shrink Cable Boots & End Cap | Distrelec |
Heat Shrink Cable Boots&end Caps Rt Angle |Raychem Te Connectivity C47645-001 | Newark Electronics |
Cable Accessories Cable Entry Seal Polyolefin Flame Retardant/Nylon Right Angle | Avnet America |
Heat Shrink Cable Boots & End Caps RT ANGLE BREAKOUT CES, 12.70-7.11mm | Sager |
Where can I find additional details, specifications and documents for a C47645-001?
Additional datasheets, footprints and schematics for C47645-001 are listed on our Part Details page. You can also find images and similar parts to C47645-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C47645-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C47645-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C47645-001 fall under?
The C47645-001 is listed under Harnessing > Heat Shrink Components > Cable Entry Seals.
Can I view similar or alternative parts?
You can view similar parts to C47645-001 when available in the Cable Entry Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C47645-001 you can contact the distributor directly for product support, shipping queries etc.
Is the C47645-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C47645-001 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for C47645-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C47645-001 often in real-time on the comparison pages.
What if I can't find stock of C47645-001?
You can fill out our help required form which you can use to request a quote for C47645-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.