C46223-000 Heat Shrink Tubing by TE Connectivity

RT-780-1-0-SP

Status: Active
Series: -
RoHS: Unknown
Aliases: C46223-000,
1-1202151-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.76

Distributor Stock
Logo for Avnet America
Avnet America
from US$20.76
-
Buy Now
Logo for Sager
Sager
from US$23.09
-
Buy Now

Specifications

Color Black
Shrink Ratio 2:1
Flexibility Semi-Rigid
Fluid Type Military Decontaminating Agents, Aviation Fuel, Hydraulic Fluid, Chemicals/Solvents, De-Icing Fluid, Lubricating Oil, Diesel Fuel, Brake Fluid, Water
Material Systems Code 780 NBC
Material Crosslinked Fluoroelastomer
Size Range .5 – 1in, 12.7 – 25.4mm
Expanded Inside Diameter (Min) 25.4mm, 1in
Recovered Inside Diameter (Max) 12.7mm, .5in
Recovered Wall Thickness (Nominal) .037in, .99mm
Product Source US
Low Outgassing No
Packaging Method Piece
Applicable Region Worldwide
Wall Type Single
Fluid Resistance Immersion Protection, Splash Protection
Resistant To Fluids
Recovery Temperature 200°C
Shrink Temperature (Min) 175°C
Operating Temperature Range -55 – 175°C
Flammability Flame-Retardant

Compatible Parts


Alternative Descriptions

Heat Shrink Tubing & Sleeves HS-TBG 1 BK PRICE PER FT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C46223-000?

Additional datasheets, footprints and schematics for C46223-000 are listed on our Part Details page. You can also find images and similar parts to C46223-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C46223-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C46223-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C46223-000 fall under?

The C46223-000 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to C46223-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C46223-000 you can contact the distributor directly for product support, shipping queries etc.

Is the C46223-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C46223-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for C46223-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C46223-000 often in real-time on the comparison pages.

What if I can't find stock of C46223-000?

You can fill out our help required form which you can use to request a quote for C46223-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay