Status: | Unknown |
---|---|
Series: | Pulse Discharge |
RoHS: | Unknown |
Capacitance | 27000pF |
---|---|
Voltage Rating | 3kV |
Ceramic Capacitor Case | 4540 [1110 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | C0G / NP0 |
Product Range | Pulse Discharge |
Operating Temperature Min | -55°C |
Operating Temperature Max | 200°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, 0.027Μf, 3 Kv, 10%, C0G/Np0, 4540 | Newark Electronics |
CAP, 0.027µF, 3 KV, 10%, C0G/NP0, 4540 | element14 |
Where can I find additional details, specifications and documents for a C4540H273KHGWCT050?
Additional datasheets, footprints and schematics for C4540H273KHGWCT050 are listed on our Part Details page. You can also find images and similar parts to C4540H273KHGWCT050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4540H273KHGWCT050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4540H273KHGWCT050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4540H273KHGWCT050 fall under?
The C4540H273KHGWCT050 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4540H273KHGWCT050 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4540H273KHGWCT050 you can contact the distributor directly for product support, shipping queries etc.
Is the C4540H273KHGWCT050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4540H273KHGWCT050 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C4540H273KHGWCT050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4540H273KHGWCT050 often in real-time on the comparison pages.
What if I can't find stock of C4540H273KHGWCT050?
You can fill out our help required form which you can use to request a quote for C4540H273KHGWCT050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.