C44PKGR6300AASJ Capacitors by KEMET

CAP 300µF 440VAC 5% PP CAN

Status: Unknown
Series: C44P Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$46.20

Distributor Stock
Logo for Farnell
Farnell
from US$129.94
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$46.20
5
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$124.38
2
in stock
Buy Now
Logo for element14
element14
from US$127.60
1
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 300µF
Voltage Rating 440VAC
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 5%
Product Range C44P Series
Capacitor Case Style Can
Capacitor Terminals Screw
Lead Spacing 35mm
Operating Temperature Min -25°C
Operating Temperature Max 70°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Voltage Rating VAC 440V

Alternative Descriptions

Cap, Film, Pp, 300Uf, 440V, Can | Newark Electronics
Capacitor: polypropylene | Transfer Multisort Elektronik
CAP, 300µF, 440VAC, 5%, PP, CAN | Farnell
Power Film Capacitor, 300 uF, 440 V, 1 kV, � 5%, Metallized PP, Can, Stud Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C44PKGR6300AASJ?

Additional datasheets, footprints and schematics for C44PKGR6300AASJ are listed on our Part Details page. You can also find images and similar parts to C44PKGR6300AASJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C44PKGR6300AASJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C44PKGR6300AASJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C44PKGR6300AASJ fall under?

The C44PKGR6300AASJ is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C44PKGR6300AASJ when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C44PKGR6300AASJ you can contact the distributor directly for product support, shipping queries etc.

Is the C44PKGR6300AASJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C44PKGR6300AASJ have stock available?

Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and Avnet Abacus have stock available or on a lead time for C44PKGR6300AASJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C44PKGR6300AASJ often in real-time on the comparison pages.

What if I can't find stock of C44PKGR6300AASJ?

You can fill out our help required form which you can use to request a quote for C44PKGR6300AASJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay