Status: | Unknown |
---|---|
Series: | C44A Series |
RoHS: | Unknown |
Capacitance | 75µF |
---|---|
Voltage Rating | 250VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C44A Series |
Capacitor Case Style | Can |
Capacitor Terminals | Screw |
Lead Spacing | 22.3mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 250V |
Film Capacitor 75uF 400 V dc/250 V ac | RS |
CAP, FILM, PP, 75UF, 400VDC, STUD-M12 | element14 |
Cap, Film, Pp, 75Uf, 250V, Can | Newark Electronics |
KEMET Capacitor, 75uF, 250V, ± | Distrelec |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a C44AFGP5750ZA0J?
Additional datasheets, footprints and schematics for C44AFGP5750ZA0J are listed on our Part Details page. You can also find images and similar parts to C44AFGP5750ZA0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C44AFGP5750ZA0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C44AFGP5750ZA0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C44AFGP5750ZA0J fall under?
The C44AFGP5750ZA0J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C44AFGP5750ZA0J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C44AFGP5750ZA0J you can contact the distributor directly for product support, shipping queries etc.
Is the C44AFGP5750ZA0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C44AFGP5750ZA0J have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for C44AFGP5750ZA0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C44AFGP5750ZA0J often in real-time on the comparison pages.
What if I can't find stock of C44AFGP5750ZA0J?
You can fill out our help required form which you can use to request a quote for C44AFGP5750ZA0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.