C44894-011 Power Cable Accessories by TE Connectivity

MXSU-5121

Status: Active
Series: -
RoHS: Unknown
Aliases: MXSU-5121
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Cores 1
Cross-Section Range 50 – 150mm²
Insulation Diameter 20.2 – 29.5mm
Sheath Outside Diameter 28 – 41mm
Conductor Diameter 7.2 – 15mm
Voltage Class ≤ 24kV
Design Specification HD CENELEC 629.1
Application Type Inline
Installation Instruction English
Product Availability ASIA, EMEA, China, ANZPAC, AMERICAS
Technology Heat Shrink
Cable Shield Style Wire
Mechanical Connectors Included Yes
Insulation Plastic

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a C44894-011?

Additional datasheets, footprints and schematics for C44894-011 are listed on our Part Details page. You can also find images and similar parts to C44894-011 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C44894-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C44894-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C44894-011 fall under?

The C44894-011 is listed under Power Systems > Power Cable Accessories > Joints & Splices.

Can I view similar or alternative parts?

You can view similar parts to C44894-011 when available in the Joints & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C44894-011 you can contact the distributor directly for product support, shipping queries etc.

Is the C44894-011 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C44894-011 have stock available?

There is no stock from authorised distributors for C44894-011.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C44894-011 often in real-time on the comparison pages.

What if I can't find stock of C44894-011?

You can fill out our help required form which you can use to request a quote for C44894-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay