Status: | Unknown |
---|---|
Series: | Aximax 400 Series |
RoHS: | Unknown |
Prices starting from US$0.79
Capacitance | 4.7µF |
---|---|
Voltage Rating | 25V |
Product Range | Aximax 400 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | - |
Capacitor, Ceramic, Cap 4.7uF, Tol 10%, Axial, 25V, Dielectric X7R | KEMET C430C475K3R5TA | RS Americas |
Capacitor, Mlcc, X7R, 4.7Uf, 25V, Axl | Newark Electronics |
CAPACITOR, MLCC, X7R, 4.7UF, 25V, AXL | element14 |
Multilayer Ceramic Capacitor, 4.7 uF, 25 V, ± 10%, X7R, Axial Leaded | Avnet America |
KEMET MLCC 25V 10% X7R TC 4.7uF THT | Distrelec |
Where can I find additional details, specifications and documents for a C430C475K3R5TA?
Additional datasheets, footprints and schematics for C430C475K3R5TA are listed on our Part Details page. You can also find images and similar parts to C430C475K3R5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C430C475K3R5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C430C475K3R5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C430C475K3R5TA fall under?
The C430C475K3R5TA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C430C475K3R5TA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C430C475K3R5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C430C475K3R5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C430C475K3R5TA have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for C430C475K3R5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C430C475K3R5TA often in real-time on the comparison pages.
What if I can't find stock of C430C475K3R5TA?
You can fill out our help required form which you can use to request a quote for C430C475K3R5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.