Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GELWRAP-18/4-200(B6)-DE,
1-1201822-8 |
No distributors results available
Flexibility | Semi-Flexible |
---|---|
Color | Black |
Number of Main Wires (Max) | 1 |
Sleeve Length | 200mm |
Cable Cross-Section (Max) (Main) | 70mm² |
Cable Diameter (Min) (Main) | 4mm |
Cable Cross-Section (Min) (Main) | 1.5mm² |
Cable Diameter (Max) (Main) | 18mm |
Voltage Class | ≤ 1kV |
UL Rating | No |
CSA Certified | No |
Standards | ANSI C119.1, EN 50393 |
Emission Free | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Low Smoke Emission | No |
Halogen Free | Yes |
Mechanical Resistance | Against Mechanical Impact |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Marine-Offshore-Shipbuilding Certified | No |
UV-Stabilized | Yes |
Solvent-Free | Yes |
Silicone-Free | No |
Non-Toxic & Non-Corrosive Emission | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Product Use | Outdoor, Overhead & Direct Buried |
Other Colors Available | No |
Packaging Quantity | B6 |
Minimum Packaging Unit | 1 |
Standard Pack | 6 |
Packaging Method | Bag |
Minimum Order Quantity | 6 |
Product Availability | EMEA |
Adhesive Coating | Silicone Gel |
Component Design | PowerGel Sealing Gel |
Product Type | LV GelWrap |
Technology | Cold Applied, Cold Shrink |
Strain Relief | No |
Cable Seal | Gel |
Case Seal | Gel |
Filler | PowerGel |
Closing Method | Snap |
Environmental Resistance | Yes |
Operating Temperature Range | -40 – 90°C |
Chemical Resistance | Motor Oil, Hydrochloric Acid, Sodium Chloride, Sodium Hydroxide, Water & Humic Acids |
Where can I find additional details, specifications and documents for a C42628-000?
Additional datasheets, footprints and schematics for C42628-000 are listed on our Part Details page. You can also find images and similar parts to C42628-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C42628-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C42628-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C42628-000 fall under?
The C42628-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to C42628-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C42628-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C42628-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C42628-000 have stock available?
There is no stock from authorised distributors for C42628-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C42628-000 often in real-time on the comparison pages.
What if I can't find stock of C42628-000?
You can fill out our help required form which you can use to request a quote for C42628-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.