C412C104K5R5TATR Capacitors by KEMET

MLCC CAPACITOR 0.1UF 50V X7R 10% TH FULL REEL

Status: Unknown
Series: Aximax 400 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0395

Distributor Stock
Logo for Farnell
Farnell
from US$0.0395
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.62
415,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now
Logo for element14
element14
from US$0.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 50V
Product Range Aximax 400 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Axial Leaded
Dielectric Characteristic X7R

Alternative Descriptions

Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial | Newark Electronics
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, X7R, Axial Leaded | Avnet America
MLCC CAPACITOR, 0.1UF, 50V, X7R, 10%, TH, FULL REEL | element14
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C412C104K5R5TATR?

Additional datasheets, footprints and schematics for C412C104K5R5TATR are listed on our Part Details page. You can also find images and similar parts to C412C104K5R5TATR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C412C104K5R5TATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C412C104K5R5TATR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C412C104K5R5TATR fall under?

The C412C104K5R5TATR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C412C104K5R5TATR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C412C104K5R5TATR you can contact the distributor directly for product support, shipping queries etc.

Is the C412C104K5R5TATR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C412C104K5R5TATR have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for C412C104K5R5TATR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C412C104K5R5TATR often in real-time on the comparison pages.

What if I can't find stock of C412C104K5R5TATR?

You can fill out our help required form which you can use to request a quote for C412C104K5R5TATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay