Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C41166-000,
1-1201662-1 |
Number of Rows | 2 |
---|---|
Number of Positions | 20 |
Contact Plating Material | Gold, Nickel |
Contact Current Rating (Max) | 5A |
Operating Voltage | 1500VAC |
Centerline (Pitch) | 1in |
UL-Brandschutzklasse | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention | With |
Mating Retention Type | Jackscrew |
Contact Retention | With |
Mating Alignment Type | Even |
Contact Retention Type | Retention Clip |
Connector Style | Receptacle |
Product Type | Connector |
Row-to-Row Spacing | .1in, 2.54mm |
Sealable | No |
Shielded | No |
Termination Method to Wire & Cable | Crimp |
Rectangular MIL Spec Connectors MTCPQKT1R2SFDA | Sager |
Where can I find additional details, specifications and documents for a C41166-000?
Additional datasheets, footprints and schematics for C41166-000 are listed on our Part Details page. You can also find images and similar parts to C41166-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C41166-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C41166-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C41166-000 fall under?
The C41166-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to C41166-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C41166-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C41166-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C41166-000 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for C41166-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C41166-000 often in real-time on the comparison pages.
What if I can't find stock of C41166-000?
You can fill out our help required form which you can use to request a quote for C41166-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.