Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C40144-000,
1-1201733-5 |
Material | Corrosion Resisting Steel |
---|---|
Color | Olive Drab |
TE Adapter Code | 18 |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Adapter Entry Size | 16 |
Cable Diameter Range | 12.7 – 20.3mm, .5 – .8in |
Cable Entry Diameter | .2 – 25.4mm, .01 – 1in |
Connector Detail Specification Number | AS31001, AS31011, AS31071, AS31061 |
Manufacturer | Amphenol - Class A |
Connector General Specification Number | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Included | TR16AI |
Adapter Angle | 00 |
Style | Tinel-Lock Adapter |
Connector Shell Size | 20 |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Connector Accessories Tinel Lock Adapter and Ring ST Stainless Steel Olive Drab Cadmium Over Electroless Nickel Entry Size 16 | Avnet America |
Circular MIL Spec Backshells TXR18SB00A2016AI | Sager |
Where can I find additional details, specifications and documents for a C40144-000?
Additional datasheets, footprints and schematics for C40144-000 are listed on our Part Details page. You can also find images and similar parts to C40144-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C40144-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C40144-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C40144-000 fall under?
The C40144-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to C40144-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C40144-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C40144-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C40144-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for C40144-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C40144-000 often in real-time on the comparison pages.
What if I can't find stock of C40144-000?
You can fill out our help required form which you can use to request a quote for C40144-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.