Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C39270-000,
3-1201921-1 |
Flexibility | Flexible |
---|---|
Fluid Type | Chemicals/Solvents, Lubricating Oil, Diesel Fuel, Aviation Fuel, Water, De-Icing Fluid, Military Decontaminating Agents, Hydraulic Fluid, Brake Fluid |
Material | Crosslinked Fluoroelastomer |
Color | Black |
Shrink Ratio | 2:1 |
Material Systems Code | 770 NBC |
Recovered Wall Thickness (Nominal) | .08mm, .003in |
Expanded Inside Diameter (Min) | .625in, 15.9mm |
Size Range | .312 – .435in, 7.93 – 11.13mm |
Recovered Inside Diameter (Max) | 7.95mm, .313in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Shrink Temperature (Min) | 150°C |
Operating Temperature Range | -55 – 125°C |
Flammability | Flame-Retardant |
Recovery Temperature | 150°C |
Fluid Resistance | Splash Protection, Immersion Protection |
Resistant To | Strain, Hydrocarbons, Fluids, Radiation |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Fluoroelastomer Black Piece | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 5/8 PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a C39270-000?
Additional datasheets, footprints and schematics for C39270-000 are listed on our Part Details page. You can also find images and similar parts to C39270-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C39270-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C39270-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C39270-000 fall under?
The C39270-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to C39270-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C39270-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C39270-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C39270-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for C39270-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C39270-000 often in real-time on the comparison pages.
What if I can't find stock of C39270-000?
You can fill out our help required form which you can use to request a quote for C39270-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.